The 05930700 is a 32V SPST relay with a 24V coil designed specifically for rear fog light applications. It features a maximum voltage rating of 32V and a continuous current rating of 5A. The relay operates within an ambient temperature range of -40°C to +60°C and has an ingress protection rating of IP51, indicating resistance to dust and water. The housing is made from PA66 material, ensuring durability in various environments. This relay is suitable for use in buses and commercial vehicles, and it is interchangeable with IVECO original equipment.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 05930700 |
| Product Name | Time Delay Relays |