Littelfuse, Inc. Proximity Sensors 59251-1-S-04-C

Description
Proximity Sensors NO 10W 500mm Flange Mount
Datasheet
Description
Proximity Sensors NO 10W 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59251-1-S-04-C
Proximity Sensors 59251-1-S-04-C
Proximity Sensors NO 10W 500mm Flange Mount

Proximity Sensors NO 10W 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59251-1-S-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1699LUBTN-RSIBH-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal miniature sensor - confocalDT IFS2402-0.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0669 to 0.0866 inch (1.7 to 2.2 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details