Manufacturer: Littelfuse Inc.
Win Source Part Number: 1336498-59210-020
Category: Sensors, Transducers>Magnetic
Packaging: Box
Type: Reed Switch
Termination Style: Connector
Actuator Material: Magnet
Standard Package: 300
Output Type: SPST-NO
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Other Part Number: HE636,-1024-59210-02
RoHS Status: ROHS3 Compliant
Proximity Sensors SENS 59210 020
PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59210 Series; Carry Current:1.2A; Contact Rating:10W; Sensor Input:Magnetic RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1336498-59210-020 | 59210-020 | 05M4590 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Proximity Sensors | Proximity Sensor; Sensing Range Max Littelfuse |