Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59170-1-U-00-C

Description
PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes
Description
PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 89K7547 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
89K7547
Proximity Sensor; Sensing Range Max Littelfuse 89K7547
PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89K7547
Product Name Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter Capacitive Sensor - C30MU15PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details