PROXIMITY SENSOR; Sensing Range Max:6.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 89K7544 |
| Product Name | Proximity Sensor; Sensing Range Max Littelfuse |
| Operation Distance | 0.2559 inch (6.5 mm) |