Littelfuse, Inc. Reed Sensor, 0.8A, 7.4Mm, Smd; Sensing Range Max Littelfuse 59166-1-S-00-D

Description
REED SENSOR, 0.8A, 7.4MM, SMD; Sensing Range Max:7.4mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59166 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 0.8A, 7.4MM, SMD; Sensing Range Max:7.4mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59166 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 0.8A, 7.4Mm, Smd; Sensing Range Max Littelfuse - 64R1143 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.8A, 7.4Mm, Smd; Sensing Range Max Littelfuse
64R1143
Reed Sensor, 0.8A, 7.4Mm, Smd; Sensing Range Max Littelfuse 64R1143
REED SENSOR, 0.8A, 7.4MM, SMD; Sensing Range Max:7.4mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59166 Series RoHS Compliant: Yes

REED SENSOR, 0.8A, 7.4MM, SMD; Sensing Range Max:7.4mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59166 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 64R1143
Product Name Reed Sensor, 0.8A, 7.4Mm, Smd; Sensing Range Max Littelfuse
Operation Distance 0.2913 inch (7.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RTH-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3823 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000003857-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details