Littelfuse, Inc. Connectors,Interconnects 59166-1-S-00-C

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Operate Range: 10 ~ 15AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 200V Voltage - Switching DC: 200V Power - Rated: 250 mW Mounting Type: Fixed Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Operate Range: 10 ~ 15AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 200V Voltage - Switching DC: 200V Power - Rated: 250 mW Mounting Type: Fixed Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Operate Range: 10 ~ 15AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 200V Voltage - Switching DC: 200V Power - Rated: 250 mW Mounting Type: Fixed Termination Style: PC Pin, Solder Lug

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Operate Range: 10 ~ 15AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 200V
Voltage - Switching DC: 200V
Power - Rated: 250 mW
Mounting Type: Fixed
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products