Littelfuse, Inc. Connectors,Interconnects 59165-1-U-00-D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Operate Range: 10 ~ 15AT Current - Switching: 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Mounting Type: Fixed Termination Style: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Operate Range: 10 ~ 15AT Current - Switching: 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Mounting Type: Fixed Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Operate Range: 10 ~ 15AT Current - Switching: 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Mounting Type: Fixed Termination Style: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Circuit: SPDT
Operate Range: 10 ~ 15AT
Current - Switching: 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Mounting Type: Fixed
Termination Style: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details