Littelfuse, Inc. Reed Proximity Sensor, 10Mm To 15Mm, ; Sensing Range Max Littelfuse 59165-1-S-00-A

Description
REED PROXIMITY SENSOR, 10MM TO 15MM, ; Sensing Range Max:15mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; External Depth:2.41mm RoHS Compliant: Yes
Description
REED PROXIMITY SENSOR, 10MM TO 15MM, ; Sensing Range Max:15mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; External Depth:2.41mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Sensor, 10Mm To 15Mm, ; Sensing Range Max Littelfuse - 39K3030 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 10Mm To 15Mm, ; Sensing Range Max Littelfuse
39K3030
Reed Proximity Sensor, 10Mm To 15Mm, ; Sensing Range Max Littelfuse 39K3030
REED PROXIMITY SENSOR, 10MM TO 15MM, ; Sensing Range Max:15mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; External Depth:2.41mm RoHS Compliant: Yes

REED PROXIMITY SENSOR, 10MM TO 15MM, ; Sensing Range Max:15mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; External Depth:2.41mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 39K3030
Product Name Reed Proximity Sensor, 10Mm To 15Mm, ; Sensing Range Max Littelfuse
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005399-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details