Win Source Part Number: 1375688-59150-010
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: Reed Switch
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 59150
Package: Bulk
Product Status: Active
Package / Case: Flange Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: SPST-NO
Termination Style: Wire Leads
Actuator Material: Magnet
Must Operate: 5.71mm
Must Release: 20.32mm
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59150 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes
Proximity Sensors NO 17-23AT 11.5MM TIN 11.81IN LEADS
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1375688-59150-010 | 17M8454 | 59150-010 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Proximity Sensor; Sensing Range Max Littelfuse | Proximity Sensors |
| Operation Distance | 0.8000 inch (20.32 mm) |