Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT
REED SENSOR, FLANGE, NC; Sensing Range Max:11mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59145 Series; Breakover Voltage Min:200VDC; Contact RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 59145-4-S-02-A | 39K3021 |
| Product Name | Proximity Sensors | Reed Sensor, Flange, Nc; Sensing Range Max Littelfuse |
| Operation Distance | 0.4331 inch (11 mm) |