Littelfuse, Inc. Proximity Sensors 59145-2-U-05-F

Description
Proximity Sensors NO 22-28AT 1m Flange Mount
Datasheet
Description
Proximity Sensors NO 22-28AT 1m Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59145-2-U-05-F
Proximity Sensors 59145-2-U-05-F
Proximity Sensors NO 22-28AT 1m Flange Mount

Proximity Sensors NO 22-28AT 1m Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59145-2-U-05-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details