Littelfuse, Inc. Reed Sensor, 5.71Mm, 1Nc, Adhes/flange; Sensing Range Max Littelfuse 59145-040

Description
REED SENSOR, 5.71MM, 1NC, ADHES/FLANGE; Sensing Range Max:5.71mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59145 Series
Datasheet
Description
REED SENSOR, 5.71MM, 1NC, ADHES/FLANGE; Sensing Range Max:5.71mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59145 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 5.71Mm, 1Nc, Adhes/flange; Sensing Range Max Littelfuse - 80AH3619 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 5.71Mm, 1Nc, Adhes/flange; Sensing Range Max Littelfuse
80AH3619
Reed Sensor, 5.71Mm, 1Nc, Adhes/flange; Sensing Range Max Littelfuse 80AH3619
REED SENSOR, 5.71MM, 1NC, ADHES/FLANGE; Sensing Range Max:5.71mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59145 Series

REED SENSOR, 5.71MM, 1NC, ADHES/FLANGE; Sensing Range Max:5.71mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59145 Series

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
59145-040
Proximity Sensors 59145-040
Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT

Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 80AH3619 59145-040
Product Name Reed Sensor, 5.71Mm, 1Nc, Adhes/flange; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.2248 inch (5.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9853-3800 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details