Win Source Part Number: 1027685-59145-010
Category: Sensors, Transducers>Magnetic
Series: 59145
Type: Reed Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet
Standard Package: 100
Output Type: SPST-NO
Must Operate: 5.71mm
Must Release: 20.32mm
Package / Case: Flange Mount
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): 59145-01059145 1 T 02 F; 59145-010.; 59145-010..; 59145-1-T-02-F; 591451T02F;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: Q685075,-1024-59145-
MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59145 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes
Proximity Sensors PROXIMITY SENSOR FLANGE MOUNT
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1027685-59145-010 | 05M4584 | 59145-010 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Magnetic Sensor; Sensing Range Max Littelfuse | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor |