Littelfuse, Inc. Proximity Sensors 59140-2-V-05-A

Description
Proximity Sensors NO 27-33AT 1m TIN Mini Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 1m TIN Mini Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-2-V-05-A
Proximity Sensors 59140-2-V-05-A
Proximity Sensors NO 27-33AT 1m TIN Mini Flange Mount

Proximity Sensors NO 27-33AT 1m TIN Mini Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-2-V-05-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3214EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2422 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details