Littelfuse, Inc. Proximity Sensors 59140-1-S-01-A

Description
Proximity Sensors NO 12-18AT 100m TIN
Datasheet
Description
Proximity Sensors NO 12-18AT 100m TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-1-S-01-A
Proximity Sensors 59140-1-S-01-A
Proximity Sensors NO 12-18AT 100m TIN

Proximity Sensors NO 12-18AT 100m TIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-1-S-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003601-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-P2RCB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
2 suppliers
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details