Manufacturer: Littelfuse Inc.
Win Source Part Number: 907525-59140-020
Series: 59140
Operating Temperature Range: -20°C ~ 105°C (TA)
Features: Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount
Package: Flange Mount
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.50.9065
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907525-59140-020 |
| Product Name | Unclassified - 59140-020 |