Littelfuse, Inc. Proximity Sensors 59135-3-U-03-A

Description
Proximity Sensors CO 25-30AT 500mm TIN Flange Mount
Datasheet
Description
Proximity Sensors CO 25-30AT 500mm TIN Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-3-U-03-A
Proximity Sensors 59135-3-U-03-A
Proximity Sensors CO 25-30AT 500mm TIN Flange Mount

Proximity Sensors CO 25-30AT 500mm TIN Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-3-U-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1185EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details