Littelfuse, Inc. Proximity Sensors 59135-3-T-03-E

Description
Proximity Sensors CO 20-25AT 500mm Flange Mount
Datasheet
Description
Proximity Sensors CO 20-25AT 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-3-T-03-E
Proximity Sensors 59135-3-T-03-E
Proximity Sensors CO 20-25AT 500mm Flange Mount

Proximity Sensors CO 20-25AT 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-3-T-03-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Precise universal confocal sensor - confocalDT IFS2405/90-6 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.61 to 1.85 inch (41 to 47 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details