Littelfuse, Inc. Proximity Sensors 59135-2-V-02-C

Description
Proximity Sensors NO 27-33AT 300mm Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 300mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-2-V-02-C
Proximity Sensors 59135-2-V-02-C
Proximity Sensors NO 27-33AT 300mm Flange Mount

Proximity Sensors NO 27-33AT 300mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-2-V-02-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 385640-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9864-0200 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.2400 inch (6.1 mm)
View Details