Littelfuse, Inc. Proximity Sensors 59135-2-U-04-C

Description
Proximity Sensors NO 22-28AT 750mm Flange Mount
Datasheet
Description
Proximity Sensors NO 22-28AT 750mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-2-U-04-C
Proximity Sensors 59135-2-U-04-C
Proximity Sensors NO 22-28AT 750mm Flange Mount

Proximity Sensors NO 22-28AT 750mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-2-U-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEH-M12B-PS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers