Littelfuse, Inc. Proximity Sensors 59135-2-U-03-D

Description
Proximity Sensors NO 22-28AT 500mm Flange Mount
Datasheet
Description
Proximity Sensors NO 22-28AT 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-2-U-03-D
Proximity Sensors 59135-2-U-03-D
Proximity Sensors NO 22-28AT 500mm Flange Mount

Proximity Sensors NO 22-28AT 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-2-U-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003843-SE - TE Connectivity
Specs
Operation Distance 78.74 inch (2000 mm)
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9702-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details