Littelfuse, Inc. Proximity Sensors 59135-2-S-02-E

Description
Proximity Sensors NO 12-18AT 300mm Flange Mount
Datasheet
Description
Proximity Sensors NO 12-18AT 300mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-2-S-02-E
Proximity Sensors 59135-2-S-02-E
Proximity Sensors NO 12-18AT 300mm Flange Mount

Proximity Sensors NO 12-18AT 300mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-2-S-02-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08313121027 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details