Littelfuse, Inc. Proximity Sensors 59135-1-V-04-D

Description
Proximity Sensors NO 27-33AT 750mm Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 750mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-V-04-D
Proximity Sensors 59135-1-V-04-D
Proximity Sensors NO 27-33AT 750mm Flange Mount

Proximity Sensors NO 27-33AT 750mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-V-04-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal hybrid sensor - confocalDT IFS2403/90-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3386 to 0.7323 inch (8.6 to 18.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details