Littelfuse, Inc. Proximity Sensors 59135-1-V-03-C

Description
Proximity Sensors NO 27-33AT 500mm Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-V-03-C
Proximity Sensors 59135-1-V-03-C
Proximity Sensors NO 27-33AT 500mm Flange Mount

Proximity Sensors NO 27-33AT 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-V-03-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1814-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Confocal sensor for series applications - confocalDT IFS2404-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details