Littelfuse, Inc. Proximity Sensors 59135-1-U-05-E

Description
Proximity Sensors NO 22-28AT 1m Flange Mount
Datasheet
Description
Proximity Sensors NO 22-28AT 1m Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-U-05-E
Proximity Sensors 59135-1-U-05-E
Proximity Sensors NO 22-28AT 1m Flange Mount

Proximity Sensors NO 22-28AT 1m Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-U-05-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Confocal hybrid sensor - confocalDT IFS2403/90-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.1929 to 0.2520 inch (4.9 to 6.4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details