Littelfuse, Inc. Proximity Sensors 59135-1-U-04-F

Description
Proximity Sensors NO 22-28AT 750mm Flange Mount
Datasheet
Description
Proximity Sensors NO 22-28AT 750mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-U-04-F
Proximity Sensors 59135-1-U-04-F
Proximity Sensors NO 22-28AT 750mm Flange Mount

Proximity Sensors NO 22-28AT 750mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-U-04-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA(01) - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2.25 to 47.25 inch (57.15 to 1200 mm)
View Details