Littelfuse, Inc. Proximity Sensors 59135-1-U-03-D

Description
Proximity Sensors NO 22-28AT 500mm Flange Mount
Datasheet
Description
Proximity Sensors NO 22-28AT 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-U-03-D
Proximity Sensors 59135-1-U-03-D
Proximity Sensors NO 22-28AT 500mm Flange Mount

Proximity Sensors NO 22-28AT 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-U-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-10 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details