Littelfuse, Inc. Proximity Sensors 59135-1-T-05-D

Description
Proximity Sensors NO 17-23AT 1m Flange Mount
Datasheet
Description
Proximity Sensors NO 17-23AT 1m Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-T-05-D
Proximity Sensors 59135-1-T-05-D
Proximity Sensors NO 17-23AT 1m Flange Mount

Proximity Sensors NO 17-23AT 1m Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-T-05-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A11 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 19.69 inch (1 to 500 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details