Littelfuse, Inc. Proximity Sensors 59135-1-S-02-A

Description
Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT
Datasheet
Description
Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-S-02-A
Proximity Sensors 59135-1-S-02-A
Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT

Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT

Buy Now Datasheet
Reed Proximity Sensor, 12Mm To 18Mm; Sensing Range Max Littelfuse - 39K3009 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 12Mm To 18Mm; Sensing Range Max Littelfuse
39K3009
Reed Proximity Sensor, 12Mm To 18Mm; Sensing Range Max Littelfuse 39K3009
REED PROXIMITY SENSOR, 12MM TO 18MM; Sensing Range Max:18mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59135 Series; External Depth:6.35mm RoHS Compliant: Yes

REED PROXIMITY SENSOR, 12MM TO 18MM; Sensing Range Max:18mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59135 Series; External Depth:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59135-1-S-02-A 39K3009
Product Name Proximity Sensors Reed Proximity Sensor, 12Mm To 18Mm; Sensing Range Max Littelfuse
Operation Distance 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000280-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093481 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details