Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59135-030

Description
PROXIMITY SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:250mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:250mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 10M9205 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
10M9205
Proximity Sensor; Sensing Range Max Littelfuse 10M9205
PROXIMITY SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:250mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:250mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59135-030
Proximity Sensors 59135-030
Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT

Proximity Sensors PROX SENSOR HI TEMP FLANGE MNT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 10M9205 59135-030
Product Name Proximity Sensor; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 1.15 inch (29.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3894 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details