Littelfuse, Inc. Proximity Sensors 59105-010

Description
Proximity Sensors PROX SENSOR FLANGE MT W/2P CON
Datasheet
Description
Proximity Sensors PROX SENSOR FLANGE MT W/2P CON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59105-010
Proximity Sensors 59105-010
Proximity Sensors PROX SENSOR FLANGE MT W/2P CON

Proximity Sensors PROX SENSOR FLANGE MT W/2P CON

Buy Now Datasheet
Magnetic Sensor; Sensing Range Max Littelfuse - 05M4573 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Sensor; Sensing Range Max Littelfuse
05M4573
Magnetic Sensor; Sensing Range Max Littelfuse 05M4573
MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59105 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59105 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59105-010 05M4573
Product Name Proximity Sensors Magnetic Sensor; Sensing Range Max Littelfuse
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details