Littelfuse, Inc. Proximity Sensors 59085-1-T-04-C

Description
Proximity Sensors NO 5W 750mm Vane Sensor
Datasheet
Description
Proximity Sensors NO 5W 750mm Vane Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59085-1-T-04-C
Proximity Sensors 59085-1-T-04-C
Proximity Sensors NO 5W 750mm Vane Sensor

Proximity Sensors NO 5W 750mm Vane Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59085-1-T-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1211ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - Industrial - 1882-1040936-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details