Littelfuse, Inc. Proximity Sensors 59085-1-T-02-C

Description
Proximity Sensors NO 5W 300mm Vane Sensor
Datasheet
Description
Proximity Sensors NO 5W 300mm Vane Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59085-1-T-02-C
Proximity Sensors 59085-1-T-02-C
Proximity Sensors NO 5W 300mm Vane Sensor

Proximity Sensors NO 5W 300mm Vane Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59085-1-T-02-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1045093-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric - 10021558 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
Retro-reflective sensor - SOEG-RSP-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details