Win Source Part Number: 1375878-59085-040
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 47 pct.
Type: Reed Switch
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 59085
Package: Bulk
Product Status: Active
Package / Case: Module, Wire Leads, Slot Type
HTSUS: 8543.70.9860
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: SPST-NC
Termination Style: Wire Leads
Actuator Material: Magnet
Must Operate: 2.54mm
Must Release: 6.35mm
Proximity Sensors PROX SEN VANE SPST-NC W/WIRE
MAGNETIC SENSOR; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59085 Series; Carry Current:1.2A; Contact Rating:5W RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1375878-59085-040 | 59085-040 | 05M4572 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Proximity Sensors | Magnetic Sensor; Sensing Range Max Littelfuse |
| Sensor Technology | Magnetic Proximity Sensor |