Littelfuse, Inc. Position, Proximity, Speed (Modules) 59085-030

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Module, Wire Leads, Slot Type
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Module, Wire Leads, Slot Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59085-030-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59085-030-ND
Position, Proximity, Speed (Modules) 59085-030-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Module, Wire Leads, Slot Type

Magnetic Reed Switch Magnet SPDT Wire Leads Module, Wire Leads, Slot Type

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 59085-030-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Spring  Linear Encoder - LE/S - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details