Win Source Part Number: 1375874-59085-010
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: Reed Switch
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 59085
Package: Bulk
Product Status: Active
Package / Case: Module, Wire Leads, Slot Type
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: SPST-NO
Termination Style: Wire Leads
Actuator Material: Magnet
Must Operate: 2.54mm
Must Release: 6.35mm
PROXIMITY SENSOR; Sensing Range Max:6.35mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59085 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
HAMLIN Sensors & Switches 59085-010
Proximity Sensors PROX SEN VANE SPST-NO W/WIRE
| Win Source Electronics | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1375874-59085-010 | 05M4570 | 59085-010 | |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Proximity Sensor; Sensing Range Max Littelfuse | Proximity Switch | Proximity Sensors |
| Operation Distance | 0.2500 inch (6.35 mm) |