Littelfuse, Inc. Proximity Sensors 59075-4-U-01-A

Description
Proximity Sensors NC 25-30AT 100mm TIN Steel Thread Barrel
Datasheet
Description
Proximity Sensors NC 25-30AT 100mm TIN Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-4-U-01-A
Proximity Sensors 59075-4-U-01-A
Proximity Sensors NC 25-30AT 100mm TIN Steel Thread Barrel

Proximity Sensors NC 25-30AT 100mm TIN Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-4-U-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Precise universal confocal sensor - confocalDT IFS2405-28/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Photoelectric - 123981475 - Radwell International
Specs
Sensor Technology Photoelectric Sensors
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details