Littelfuse, Inc. Proximity Sensors 59075-4-S-04-A

Description
Proximity Sensors NC 15-20AT 750mm TIN Steel Thread Barrel
Datasheet
Description
Proximity Sensors NC 15-20AT 750mm TIN Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-4-S-04-A
Proximity Sensors 59075-4-S-04-A
Proximity Sensors NC 15-20AT 750mm TIN Steel Thread Barrel

Proximity Sensors NC 15-20AT 750mm TIN Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-4-S-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-BSW-1L-NU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000003613-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details