Littelfuse, Inc. Proximity Sensors 59075-3-S-05-C

Description
Proximity Sensors CO 15-20AT 100mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors CO 15-20AT 100mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-3-S-05-C
Proximity Sensors 59075-3-S-05-C
Proximity Sensors CO 15-20AT 100mm Steel Thread Barrel

Proximity Sensors CO 15-20AT 100mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-3-S-05-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Capacitive Sensor, Low Profile - C36PU15NS - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
Continuous-Time Bipolar Switch - A1205LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details