Littelfuse, Inc. Proximity Sensors 59075-3-S-03-A

Description
Proximity Sensors CO 15-20AT 500mm TIN Steel Thread Barrel
Datasheet
Description
Proximity Sensors CO 15-20AT 500mm TIN Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-3-S-03-A
Proximity Sensors 59075-3-S-03-A
Proximity Sensors CO 15-20AT 500mm TIN Steel Thread Barrel

Proximity Sensors CO 15-20AT 500mm TIN Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-3-S-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005040-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-G1KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
2 suppliers
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3295 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details