Littelfuse, Inc. Proximity Sensors 59075-1-U-05-C

Description
Proximity Sensors NO 22-28AT 1m Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 22-28AT 1m Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-1-U-05-C
Proximity Sensors 59075-1-U-05-C
Proximity Sensors NO 22-28AT 1m Steel Thread Barrel

Proximity Sensors NO 22-28AT 1m Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-1-U-05-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - SOEG-RSP-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3117 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Photoelectric Proximity Sensors - 5000002370-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details