Littelfuse, Inc. Proximity Sensors 59070-3-U-03-E

Description
Proximity Sensors CO 25-30AT 500mm Threaded Barrel
Datasheet
Description
Proximity Sensors CO 25-30AT 500mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-3-U-03-E
Proximity Sensors 59070-3-U-03-E
Proximity Sensors CO 25-30AT 500mm Threaded Barrel

Proximity Sensors CO 25-30AT 500mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-3-U-03-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242ELHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M30-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 1.93 inch (4 to 49 mm)
View Details