Littelfuse, Inc. Proximity Sensors 59070-3-T-01-C

Description
Proximity Sensors CO 20-25AT 100mm Threaded Barrel
Datasheet
Description
Proximity Sensors CO 20-25AT 100mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-3-T-01-C
Proximity Sensors 59070-3-T-01-C
Proximity Sensors CO 20-25AT 100mm Threaded Barrel

Proximity Sensors CO 20-25AT 100mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-3-T-01-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002358-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9709-0359 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 5.12 inch (130 mm)
View Details