Littelfuse, Inc. Proximity Sensors 59070-2-V-03-D

Description
Proximity Sensors NO 27-33AT 500mm Threaded Barrel
Datasheet
Description
Proximity Sensors NO 27-33AT 500mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-2-V-03-D
Proximity Sensors 59070-2-V-03-D
Proximity Sensors NO 27-33AT 500mm Threaded Barrel

Proximity Sensors NO 27-33AT 500mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-2-V-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1102LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details