Littelfuse, Inc. Proximity Sensors 59070-010

Description
Proximity Sensors PROX SEN THREAD BARREL SPST-NO
Datasheet
Description
Proximity Sensors PROX SEN THREAD BARREL SPST-NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-010
Proximity Sensors 59070-010
Proximity Sensors PROX SEN THREAD BARREL SPST-NO

Proximity Sensors PROX SEN THREAD BARREL SPST-NO

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Littelfuse - 05M4567 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4567
Proximity Sensor; Sensing Range Max Littelfuse 05M4567
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59070 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59070 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59070-010 05M4567
Product Name Proximity Sensors Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3073 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details