Littelfuse, Inc. Proximity Sensors 59065-4-V-01-A

Description
Proximity Sensors NC 100m TIN
Datasheet
Description
Proximity Sensors NC 100m TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-4-V-01-A
Proximity Sensors 59065-4-V-01-A
Proximity Sensors NC 100m TIN

Proximity Sensors NC 100m TIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-4-V-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal sensor for special requirements - confocalDT IFS2406-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details