Littelfuse, Inc. Proximity Sensors 59065-4-U-03-D

Description
Proximity Sensors NC 25-30AT 500mm Threaded Barrel
Datasheet
Description
Proximity Sensors NC 25-30AT 500mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-4-U-03-D
Proximity Sensors 59065-4-U-03-D
Proximity Sensors NC 25-30AT 500mm Threaded Barrel

Proximity Sensors NC 25-30AT 500mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-4-U-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Precise universal confocal sensor - confocalDT IFS2405-28/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details