Littelfuse, Inc. Proximity Sensors 59065-2-S-01-C

Description
Proximity Sensors NO 12-18AT 100mm Threaded Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 100mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-2-S-01-C
Proximity Sensors 59065-2-S-01-C
Proximity Sensors NO 12-18AT 100mm Threaded Barrel

Proximity Sensors NO 12-18AT 100mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-2-S-01-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407/90-0.3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2087 to 0.2205 inch (5.3 to 5.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details