Littelfuse, Inc. Proximity Sensors 59065-1-V-04-A

Description
Proximity Sensors NO 27-33AT 750mm TIN Threaded Barrel
Datasheet
Description
Proximity Sensors NO 27-33AT 750mm TIN Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-1-V-04-A
Proximity Sensors 59065-1-V-04-A
Proximity Sensors NO 27-33AT 750mm TIN Threaded Barrel

Proximity Sensors NO 27-33AT 750mm TIN Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-1-V-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004160-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details